TE Connectivity DTS21Y09-35PNV001
- 收藏
- 对比
DTS21Y09-35PNV001
2460-DTS21Y09-35PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Panel Mount, Stainless Steel, N Polarization Code
1最小包装量--
DTS21Y09-35PNV001详情
TE Connectivity DTS21Y09-35PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Panel
Mil-Spec
D38999/25YA35PN
TE Internal Description
HERM RECP
TE Internal #
YDTS21Y09-35PNV001
Circuit Applicationu2009
Power
DTS21Y09-35PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。