TE Connectivity DTS21Y09-98PA
- 收藏
- 对比
DTS21Y09-98PA
2460-DTS21Y09-98PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 3 Position, Sealable, Wire & Cable, Power, Panel Mount, Stainless Steel, N Polarization Code
1最小包装量--
DTS21Y09-98PA详情
TE Connectivity DTS21Y09-98PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DTS21Y09-98PA
Body Orientation
Straight
Termination Method
Faston
Mounting
Snap-In
性别
Plug
产品长度
31.49 mm
DTS21Y09-98PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。