TE Connectivity DTS21Y21-41CC
- 收藏
- 对比
DTS21Y21-41CC
2460-DTS21Y21-41CC
圆形连接器
--
大陆
立即发货

DTS21Y21-41CC datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
DTS21Y21-41CC详情
TE Connectivity DTS21Y21-41CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
5
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
14S-5
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
5Signal
类型
Circular
性别
PL
接头数量
5(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DTS21Y21-41CC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。