TE Connectivity DTS21Y23-35XEV001
- 收藏
- 对比
DTS21Y23-35XEV001
2460-DTS21Y23-35XEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 100 Position, Sealable, Wire & Cable, Signal, Stainless Steel, E Polarization Code, Glass
1最小包装量--
DTS21Y23-35XEV001详情
TE Connectivity DTS21Y23-35XEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS21Y23-35XEV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/25YH35XE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
100
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
For Use With
Heavy Duty Sealed Connector Series Receptacle Housing
类型
保护帽
产品长度
31.2 mm
DTS21Y23-35XEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。