TE Connectivity DTS21Y23-53PEV001
- 收藏
- 对比
DTS21Y23-53PEV001
2460-DTS21Y23-53PEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 53 Position, Sealable, Wire & Cable, Signal, Stainless Steel, E Polarization Code, Glass
1最小包装量--
DTS21Y23-53PEV001详情
TE Connectivity DTS21Y23-53PEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
TE Internal #
YDTS21Y23-53PEV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/25YH53PE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
53
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Switch Configuration
ON None ON
Base/Housing Material
不锈钢
Contact Materials
Copper Alloy
Pole Throw Configuration
DPDT
Mounting
带支架的PC安装座
操作温度
-30 to 85 °C
DTS21Y23-53PEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。