TE Connectivity DTS21Y25-35PDV001
- 收藏
- 对比
DTS21Y25-35PDV001
2460-DTS21Y25-35PDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 128 Position, Sealable, Wire & Cable, Signal, Stainless Steel, D Polarization Code, Glass
1最小包装量--
DTS21Y25-35PDV001详情
TE Connectivity DTS21Y25-35PDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
128
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Mil-Spec
D38999/25YJ35PD
TE Internal Description
HERM RECP
TE Internal #
YDTS21Y25-35PDV001
Contact Current Rating (Max)u2009(A)
5
DTS21Y25-35PDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。