TE Connectivity DTS23H09-35XE
- 收藏
- 对比
DTS23H09-35XE
2460-DTS23H09-35XE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS23H09-35XE详情
TE Connectivity DTS23H09-35XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS23H09-35XE0000
TE Internal Description
DTS23H09-35XE
Contact Current Rating (Max)u2009(A)
5
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
6
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
DTS23H09-35XE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。