TE Connectivity DTS23H13-08SE
- 收藏
- 对比
DTS23H13-08SE
2460-DTS23H13-08SE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Stainless Steel, E Polarization Code, Glass
1最小包装量--
DTS23H13-08SE详情
TE Connectivity DTS23H13-08SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS23H13-08SE
TE Internal #
YDTS23H13-08SE0000
二极管配置
Single
重复峰值反向电压
800
DTS23H13-08SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。