TE Connectivity DTS23H19-67PE
- 收藏
- 对比
DTS23H19-67PE
2460-DTS23H19-67PE
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 19-67 Insert Arrangement Pin Contact Weld Flange Mount Solder Cup
1最小包装量--
DTS23H19-67PE详情
TE Connectivity DTS23H19-67PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Shell Sizes
19
Shell Style#
焊接安装
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
19-67
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS23H19-67PE0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DTS21
性别
Pin (Male)
子类别
Circular Connectors
终端样式
焊杯
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS23H19-67PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。