TE Connectivity DTS23H19-67SN
- 收藏
- 对比
DTS23H19-67SN
2460-DTS23H19-67SN
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 19-67 Insert Arrangement Socket Contact Weld Flange Mount Solder...
1最小包装量--
DTS23H19-67SN详情
TE Connectivity DTS23H19-67SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Part # Aliases
YDTS23H19-67SN0000
Mating Style
Threaded
Contact Materials
Copper Alloy
Insert Arrangement
19-67
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
100
MIL Type
MIL-DTL-38999 III
Shell Style#
焊接安装
Shell Sizes
19
系列
DTS21
性别
Socket (Female)
子类别
Circular Connectors
终端样式
焊杯
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
DTS23H19-67SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。