TE Connectivity DTS23H21-11XC
- 收藏
- 对比
DTS23H21-11XC
2460-DTS23H21-11XC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 11 Position, Sealable, Wire & Cable, Power, Stainless Steel, C Polarization Code, Glass
1最小包装量--
DTS23H21-11XC详情
TE Connectivity DTS23H21-11XC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
11
TE Internal #
YDTS23H21-11XC0000
TE Internal Description
DTS23H21-11XC
Connector Systemu2009
Cable-to-Panel
DTS23H21-11XC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。