TE Connectivity DTS23H25-35PA
- 收藏
- 对比
DTS23H25-35PA
2460-DTS23H25-35PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 128 Position, Sealable, Wire & Cable, Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
DTS23H25-35PA详情
TE Connectivity DTS23H25-35PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
TE Internal #
YDTS23H25-35PA0000
TE Internal Description
DTS23H25-35PA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
128
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Switch Configuration
ON None ON
Base/Housing Material
不锈钢
Actuator Style
Large Toggle
Contact Materials
Copper
Pole Throw Configuration
单刀双掷
Mounting
带螺纹的PC安装座
操作温度
-30 to 85 °C
类型
Miniature
家人
拨动开关
端子类型
焊片
DTS23H25-35PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。