TE Connectivity DTS23N15-18XAV001
- 收藏
- 对比
DTS23N15-18XAV001
2460-DTS23N15-18XAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 18 Position, Sealable, Wire & Cable, Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
DTS23N15-18XAV001详情
TE Connectivity DTS23N15-18XAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
TE Internal Description
HERM RECP
Mil-Spec
D38999/27ND18XA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
18
TE Internal #
YDTS23N15-18XAV001
DTS23N15-18XAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。