TE Connectivity DTS23Y23-55SDV001
- 收藏
- 对比
DTS23Y23-55SDV001
2460-DTS23Y23-55SDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 55 Position, Sealable, Wire & Cable, Signal, Stainless Steel, D Polarization Code, Glass
1最小包装量--
DTS23Y23-55SDV001详情
TE Connectivity DTS23Y23-55SDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
55
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/27YH55SD
TE Internal Description
HERM RECP
TE Internal #
YDTS23Y23-55SDV001
DTS23Y23-55SDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。