TE Connectivity DTS23Y25-24SAV001
- 收藏
- 对比
DTS23Y25-24SAV001
2460-DTS23Y25-24SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 24 Position, Sealable, Wire & Cable, Power & Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
DTS23Y25-24SAV001详情
TE Connectivity DTS23Y25-24SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mil-Spec
D38999/27YJ24SA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
24
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal Description
HERM RECP
TE Internal #
YDTS23Y25-24SAV001
Contact Current Rating (Max)u2009(A)
13, 23
DTS23Y25-24SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。