TE Connectivity DTS24B23-21SN
- 收藏
- 对比
DTS24B23-21SN
2460-DTS24B23-21SN
无类别的
--
大陆
立即发货

DTS24B23-21SN datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
DTS24B23-21SN详情
TE Connectivity DTS24B23-21SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
12
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Diameter conductor
1.05
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
3.1
Specification material outer sheath
Other
Screen over stranding element
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
31
Nominal cross section conductor
0.14
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
31
Min. permitted bending radius, stationary application/permanent installation
19
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
有
DTS24B23-21SN拓展信息







哦! 它是空的。