TE Connectivity DTS24F11-02BB[V001]
- 收藏
- 对比
DTS24F11-02BB[V001]
2460-DTS24F11-02BB[V001]
圆形连接器 - 外壳
--
大陆
立即发货

DTS24F11-02BB V001
1最小包装量--
DTS24F11-02BB[V001]详情
TE Connectivity DTS24F11-02BB[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
本体材质
氯丁橡胶
Product Thickness
0.69
Operating Temp Range
-70C to 121C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.2
包装
Spool
类型
TUBING
定位的数量
2
颜色
Black
收缩率
1.75:1
DTS24F11-02BB[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。