TE Connectivity DTS24F13-04PDC021
- 收藏
- 对比
DTS24F13-04PDC021详情
TE Connectivity DTS24F13-04PDC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Shell Size / Insert Arrangement
16S-A20
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc
应力消除
无
DTS24F13-04PDC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。