TE Connectivity DTS24F15-18JC[V001]
- 收藏
- 对比
DTS24F15-18JC[V001]
2460-DTS24F15-18JC[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 18 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DTS24F15-18JC[V001]详情
TE Connectivity DTS24F15-18JC[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Product Diameter (mm)
6.3(mm)
类型
Shrink Hoop
颜色
Black
产品长度(mm)
13(mm)
DTS24F15-18JC[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。