TE Connectivity DTS24F15-18SAC021
- 收藏
- 对比
DTS24F15-18SAC021详情
TE Connectivity DTS24F15-18SAC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Contact Resistance Max
6(mohm)
Contact Sizes
16
Termination Method
Crimp
Mounting Styles
Cable
连接器类型
CONNECTOR CIRCULAR
性别
SKT
触点类型
MACHINED SIGNAL
线规
24-26(AWG)
DTS24F15-18SAC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。