TE Connectivity DTS24F15-97ADV001
- 收藏
- 对比
DTS24F15-97ADV001
2460-DTS24F15-97ADV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 12 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DTS24F15-97ADV001详情
TE Connectivity DTS24F15-97ADV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/24FD97AD
TE Internal Description
RECP ASSY
TE Internal #
YDTS24F15-97ADV001
DTS24F15-97ADV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。