TE Connectivity DTS24F15-97SD-3028-LC
- 收藏
- 对比
DTS24F15-97SD-3028-LC
2460-DTS24F15-97SD-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 12 POS Crimp ST Jam Nut 12 Terminal 1 Port Automotive
1最小包装量--
DTS24F15-97SD-3028-LC详情
TE Connectivity DTS24F15-97SD-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6.5 - 9.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
DTS24F15-97SD-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。