TE Connectivity DTS24F17-26SE-LC
- 收藏
- 对比
DTS24F17-26SE-LC
2460-DTS24F17-26SE-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DTS 26C 26#20 SKT R E
1最小包装量--
DTS24F17-26SE-LC详情
TE Connectivity DTS24F17-26SE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Manufacturer Part Number
DTS24F17-26SE-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
*
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
unknown
DTS24F17-26SE-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。