TE Connectivity DTS24F19-11PE[V001]
- 收藏
- 对比
DTS24F19-11PE[V001]
2460-DTS24F19-11PE[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 11 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DTS24F19-11PE[V001]详情
TE Connectivity DTS24F19-11PE[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
Buyers Products
Product Status
活跃
系列
-
零件状态
Production (Last Updated: 1 week ago)
类型
LED Beacon
定位的数量
11
规格说明
Amber Lens
DTS24F19-11PE[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。