TE Connectivity DTS24F19-35HNV001
- 收藏
- 对比
DTS24F19-35HNV001
2460-DTS24F19-35HNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electroless Nickel, Aluminum
1最小包装量--
DTS24F19-35HNV001详情
TE Connectivity DTS24F19-35HNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
TE Internal #
YDTS24F19-35HNV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/24FF35HN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
66
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Base/Housing Material
Diallyl
Contact Materials
Beryllium Copper/Silver
Pole Throw Configuration
SP5T
Mounting
面板安装
引脚数量
8
DTS24F19-35HNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。