TE Connectivity DTS24F21-35PN
- 收藏
- 对比
DTS24F21-35PN
2460-DTS24F21-35PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 79 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electroless Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS24F21-35PN详情
TE Connectivity DTS24F21-35PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
79
Connector Systemu2009
Cable-to-Panel
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YDTS24F21-35PN0000
DTS24F21-35PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。