TE Connectivity DTS24F23-53SAV001
- 收藏
- 对比
DTS24F23-53SAV001
2460-DTS24F23-53SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 53 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DTS24F23-53SAV001详情
TE Connectivity DTS24F23-53SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS24F23-53SAV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/24FH53SA
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
53
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DTS24F23-53SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。