TE Connectivity DTS24G11-35HBV001
- 收藏
- 对比
DTS24G11-35HBV001
2460-DTS24G11-35HBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Panel Mount, Space-Grade Electroless, Aluminum
1最小包装量--
DTS24G11-35HBV001详情
TE Connectivity DTS24G11-35HBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
13
Connector Systemu2009
Cable-to-Panel
TE Internal #
YDTS24G11-35HBV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/24GB35HB
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
DTS24G11-35HBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。