TE Connectivity DTS24G15-18ANV001
- 收藏
- 对比
DTS24G15-18ANV001
2460-DTS24G15-18ANV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 18 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DTS24G15-18ANV001详情
TE Connectivity DTS24G15-18ANV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
18
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/24GD18AN
TE Internal Description
RECP ASSY
TE Internal #
YDTS24G15-18ANV001
Connector & Contact Terminates Tou2009
Wire & Cable
DTS24G15-18ANV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。