TE Connectivity DTS24G15-35SC[V001]
- 收藏
- 对比
DTS24G15-35SC[V001]
2460-DTS24G15-35SC[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III
1最小包装量--
DTS24G15-35SC[V001]详情
TE Connectivity DTS24G15-35SC[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 85C
Mounting Styles
Panel
Usage Level
Industrial grade
类型
液压磁性
额定电流
10(A)
终端样式
PUSH-ON
极数
2
筛选水平
Industrial
DTS24G15-35SC[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。