TE Connectivity DTS24H09-35SE
- 收藏
- 对比
DTS24H09-35SE
2460-DTS24H09-35SE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Stainless Steel, DEUTSCH 38999 Series III
1最小包装量--
DTS24H09-35SE详情
TE Connectivity DTS24H09-35SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YDTS24H09-35SE0000
TE Internal Description
DTS24H09-35SE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
6
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Body Orientation
Straight
Termination Method
Solder
Mounting
通孔
Contact Materials
Copper Alloy
Base/Housing Material
Thermoplastic
性别
Receptacle
产品长度
14.5 mm
DTS24H09-35SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。