TE Connectivity DTS24H09-44ZN
- 收藏
- 对比
DTS24H09-44ZN
2460-DTS24H09-44ZN
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 4 Position Socket Contact Jam Nut Solder
1最小包装量--
DTS24H09-44ZN详情
TE Connectivity DTS24H09-44ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Shell Sizes
9
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Panel
Insert Arrangement
09-44
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS24H09-44ZN0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DTS24
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS24H09-44ZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。