TE Connectivity DTS24H11-99CN
- 收藏
- 对比
DTS24H11-99CN
2460-DTS24H11-99CN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 3 Position, Sealable, Wire & Cable, Signal, Stainless Steel, DEUTSCH 38999 Series III
1最小包装量--
DTS24H11-99CN详情
TE Connectivity DTS24H11-99CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
TE Internal #
YDTS24H11-99CN0000
TE Internal Description
DTS24H11-99CN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
3
DTS24H11-99CN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。