TE Connectivity DTS24H13-98PA
- 收藏
- 对比
DTS24H13-98PA
2460-DTS24H13-98PA
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 10 Position Pin Contact Jam Nut Solder Cup
1最小包装量--
DTS24H13-98PA详情
TE Connectivity DTS24H13-98PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-901-30-vac/bar
Case Style
Lower Mount
Range
-30 Hg-0 psi
Manufacturer
NOSHOK
Insulation Materials
Glass
零件状态
Production (Last Updated: 1 week ago)
定位的数量
10
DTS24H13-98PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。