TE Connectivity DTS24H15-18DA
- 收藏
- 对比
DTS24H15-18DA
2460-DTS24H15-18DA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 18 Position, Sealable, Wire & Cable, Signal, Stainless Steel, DEUTSCH 38999 Series III
1最小包装量--
DTS24H15-18DA详情
TE Connectivity DTS24H15-18DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
18
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS24H15-18DA
TE Internal #
YDTS24H15-18DA0000
Contact Current Rating (Max)u2009(A)
7.5
Sealableu2009
有
DTS24H15-18DA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。