TE Connectivity DTS24H19-67DN
- 收藏
- 对比
DTS24H19-67DN
2460-DTS24H19-67DN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS24H19-67DN
1最小包装量--
DTS24H19-67DN详情
TE Connectivity DTS24H19-67DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Package
Strip
厂商
Abracon LLC
Product Status
Obsolete
Shell Sizes
19
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
19-67
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS24H19-67DN0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
-
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS24H19-67DN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。