TE Connectivity DTS24H23-21PN
- 收藏
- 对比
DTS24H23-21PN
2460-DTS24H23-21PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Stainless Steel, DEUTSCH 38999 Series III
1最小包装量--
DTS24H23-21PN详情
TE Connectivity DTS24H23-21PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Sealableu2009
有
Number of Positionsu2009
21
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTS24H23-21PN
TE Internal #
YDTS24H23-21PN0000
DTS24H23-21PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。