TE Connectivity DTS24H23-97SN
- 收藏
- 对比
DTS24H23-97SN
2460-DTS24H23-97SN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS24H23-97SN
1最小包装量--
DTS24H23-97SN详情
TE Connectivity DTS24H23-97SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Manufacturer
Glenair
Brand
Glenair
Shell Sizes
23
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
23-97
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS24H23-97SN0000
系列
DTS24
性别
Socket (Female)
子类别
Circular Connectors
终端样式
焊杯
产品类别
圆形MIL规格后壳
产品
Receptacles
安装角
Straight
产品类别
圆形MIL规格后壳
DTS24H23-97SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。