TE Connectivity DTS24H23-97XA
- 收藏
- 对比
DTS24H23-97XA
2460-DTS24H23-97XA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS24H23-97XA
1最小包装量--
DTS24H23-97XA详情
TE Connectivity DTS24H23-97XA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
RoHS
Non-Compliant
Shell Sizes
23
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
23-97
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS24H23-97XA0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DTS24
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS24H23-97XA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。