TE Connectivity DTS24H25-02CN
- 收藏
- 对比
DTS24H25-02CN
2460-DTS24H25-02CN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS24H25-02CN
1最小包装量--
DTS24H25-02CN详情
TE Connectivity DTS24H25-02CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Hermetic
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
12
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Shell Sizes
25
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel
Insert Arrangement
25-02
Contact Materials
Copper Alloy
Mating Style
Threaded
Part # Aliases
YDTS24H25-02CN0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DTS24
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Solder
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
DTS24H25-02CN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。