TE Connectivity DTS24N11-35PN
- 收藏
- 对比
DTS24N11-35PN
2460-DTS24N11-35PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 13 Position, .045 in [1.14 mm] Centerline, Sealable, Wire & Cable, Power, Panel Mount, Stainless Steel
1最小包装量--
DTS24N11-35PN详情
TE Connectivity DTS24N11-35PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.14u2009mmu2009[u2009.045u2009inu2009]
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DTS24N11-35PN
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DTS24N11-35PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。