TE Connectivity DTS24N17-06PN[V001]
- 收藏
- 对比
DTS24N17-06PN[V001]
2460-DTS24N17-06PN[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS24N17-06PN[V001]详情
TE Connectivity DTS24N17-06PN[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板式安装
形状
Rigid
Special Features
Flat Face
Country of Origin
China
ECCN
EAR99
方向
Vertical
DTS24N17-06PN[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。