TE Connectivity DTS24N25-04CNV001
- 收藏
- 对比
DTS24N25-04CNV001
2460-DTS24N25-04CNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 56 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS24N25-04CNV001详情
TE Connectivity DTS24N25-04CNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS24N25-04CNV001
TE Internal Description
HERM RECP
Contact Current Rating (Max)u2009(A)
7.5, 13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Mil-Spec
D38999/23NJ4CN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
56
DTS24N25-04CNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。