TE Connectivity DTS24T11-02AEV001
- 收藏
- 对比
DTS24T11-02AEV001
2460-DTS24T11-02AEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 2 Position, Sealable, Wire & Cable, Signal, Panel Mount, Nickel PTFE, Aluminum, E Polarization Code
1最小包装量--
DTS24T11-02AEV001详情
TE Connectivity DTS24T11-02AEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
2
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24TB2AE
TE Internal Description
RECP ASSY
TE Internal #
YDTS24T11-02AEV001
Terminate To
同轴电缆
Body Orientation
Straight
Contact Materials
Brass
Mounting
电缆安装
性别
Plug
产品长度
32.9 mm
DTS24T11-02AEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。