TE Connectivity DTS24T11-98AEV001
- 收藏
- 对比
DTS24T11-98AEV001
2460-DTS24T11-98AEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Panel Mount, Nickel PTFE, Aluminum, E Polarization Code
1最小包装量--
DTS24T11-98AEV001详情
TE Connectivity DTS24T11-98AEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24TB98AE
TE Internal Description
RECP ASSY
TE Internal #
YDTS24T11-98AEV001
Body Orientation
Straight
Termination Method
焊片
Mounting
面板安装
性别
Receptacle
DTS24T11-98AEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。