TE Connectivity DTS24W15-35BA[V001]
- 收藏
- 对比
DTS24W15-35BA[V001]
2460-DTS24W15-35BA[V001]
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS24W15-35BA[V001]详情
TE Connectivity DTS24W15-35BA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
China
LED Size
3mm LED
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
直角
DTS24W15-35BA[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。