TE Connectivity DTS24W15-5JD-LC
- 收藏
- 对比
DTS24W15-5JD-LC
2460-DTS24W15-5JD-LC
圆形连接器
--
大陆
立即发货

Conn Subminiature Circular SKT 5 POS Crimp ST Jam Nut 5 Terminal 1 Port
1最小包装量--
DTS24W15-5JD-LC详情
TE Connectivity DTS24W15-5JD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0 - 500
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
RoHS
Non-Compliant
电路
Other
宽度
63
长度
1478
DTS24W15-5JD-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。