TE Connectivity DTS24W17-99JB-LC
- 收藏
- 对比
DTS24W17-99JB-LC
2460-DTS24W17-99JB-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 23C 21#20, 2#16 SKT RECP
1最小包装量--
DTS24W17-99JB-LC详情
TE Connectivity DTS24W17-99JB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
DTS24W17-99JB-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
包装
Box
零件状态
Production (Last Updated: 1 week ago)
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
辐射硬化
无
达到SVHC
unknown
DTS24W17-99JB-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。