TE Connectivity DTS24W19-32PN
- 收藏
- 对比
DTS24W19-32PN
2460-DTS24W19-32PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 32 Position, Sealable, Wire & Cable, Signal, Panel Mount, Cadmium, O.D., DEUTSCH 38999 Series III
1最小包装量--
DTS24W19-32PN详情
TE Connectivity DTS24W19-32PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Sealableu2009
有
Number of Positionsu2009
32
Connector Systemu2009
Cable-to-Panel
TE Internal Description
RECP ASSY
TE Internal #
DTS24W19-32PN
DTS24W19-32PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。