TE Connectivity DTS24W19-35AA[V001]
- 收藏
- 对比
DTS24W19-35AA[V001]
2460-DTS24W19-35AA[V001]
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, Cadmium O.D., Aluminum, A Polarization Code
1最小包装量--
DTS24W19-35AA[V001]详情
TE Connectivity DTS24W19-35AA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flexible
Country of Origin
China
ECCN
EAR99
直径
7mm. Dia.
DTS24W19-35AA[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。